The HLMUDN0405N is a 3-phase voltage monitor with fixed overvoltage trip at 109-113% and undervoltage trip at 88-92% of the adjusted line voltage, a fixed voltage unbalance trip setpoint of 4%, and a fixed trip delay of 5 seconds. It has no restart delay, with a 0.6-second initialization delay on power application. The unit features isolated 10A DPDT relay contacts, operates on 200-480VAC, and trips within 200ms for phase loss or reversal. It is encapsulated, mounted via surface mounting with one #10 screw, and meets IEC 61000 safety requirements. Dimensions are 76.7 mm H × 50.8 mm W × 41.7 mm D.
The HLMU Series is a universal voltage, encapsulated, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses phase reversal and loss; over, under and unbalanced voltages; and over or under frequency. Protection is assured during periods of large average voltage fluctuations, or when regenerated voltages are present. The unit trips within 200ms when phase loss is detected. Adjustable time delays are included to prevent nuisance tripping and short cycling of sensitive equipment. The isolated, 10A, DPDT relay contacts trip when a phase voltage exceeds the trip limits for the trip delay. Nominal line voltage, voltage unbalance, and time delays are knob adjustable. The phase loss setpoint and the acceptable frequency range are fixed. Both delta and wye systems can be monitored; no connection to neutral is required. See datasheet for operation details.
Voltage Asymmetry, Voltage Sensing AC, Phase Loss
| Littelfuse, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | HLMUDN0405N | HLMUDN0405N |
| Product Name | HLM Series – Voltage Monitor | Monitor - Relay Output |
| Mounting | Surface mount with one #10 (M5 x 0.7) screw |