The HCR-12CV1AA is a DPDT mechanical relay rated for 30 A at 277 VAC, featuring 0.250" quick-connect terminals and chassis mounting. It operates with a 28 VDC coil, has a coil power of 1.7 W, and is rated for an operating temperature range of -40 °C to 65 °C. The relay complies with UL 60947-4-1, CSA C22.2, UL 60335-2-40, and RoHS 2011/65/EU standards. Its insulation system is Class F (155 °C), and it supports use in circuits with up to 5 kA RMS symmetrical fault current at 277 V maximum.
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | HCR-12CV1AA |
| Product Name | Mechanical Relay |
| Mounting | Chassis Mount |