Littelfuse, Inc. Glass Coated Chip Thermistors (0.090" Diameter) GR102F1K

Description
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal response time
Request a Quote Datasheet
Description
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal response time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Coated Chip Thermistors (0.090
Rosemont, IL, United States
Glass Coated Chip Thermistors (0.090" Diameter)
GR102F1K
Glass Coated Chip Thermistors (0.090" Diameter) GR102F1K
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal response time

Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal response time

Supplier's Site Datasheet
NTC Thermistors - 5666-GR102F1K-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-GR102F1K-ND
NTC Thermistors 5666-GR102F1K-ND
NTC Thermistor 1k Bead, Glass

NTC Thermistor 1k Bead, Glass

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number GR102F1K 5666-GR102F1K-ND
Product Name Glass Coated Chip Thermistors (0.090" Diameter) NTC Thermistors
Package / Electrode Type Bead Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 7062796P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details