Sealed ultraminiature SPST momentary pushbutton switch with right-angle surface mount terminals, designed for applications requiring compact mounting and IP57 dust and immersion protection. The housing and actuator are made of glass-filled nylon 4/6, UL 94V-0 rated. Contact rating is 0.4 VA max. at 20 V AC or DC, with 40,000 mechanical cycles life. Contact resistance is below 50 mΩ initial, and insulation resistance is 10⁹ Ω min. The operating temperature range is -40°C to 85°C. Termination style includes a support bracket for enhanced mounting strength. RoHS compliant and packaged in tape and reel per EIA-481-3 with 600 units per reel.
Pushbutton Switch,RIGHT ANGLE,SPST,OFF-(ON),
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0636 |
| Product Name | Pushbutton Switch,right Angle,spst,off-(On),surface Mount Terminal C&k Components |