The FPS-CTU-04-00 is the control unit of the FPS Feeder Protection System, designed to monitor voltage and current for comprehensive feeder protection with 17 functions including overcurrent, ground fault, and voltage unbalance protection. It features 8 digital inputs, 5 relay outputs, 1 analog input and output, and an RS-485 communication interface with optional DeviceNet, Profibus, or Ethernet connectivity. The unit is 1/2 DIN size, surface mount, and accepts 5-A or 1-A secondary phase current transformers and up to 600 V voltage inputs without potential transformers. It includes a 24-Vdc supply for auxiliary modules and conforms to CSA and C-Tick standards. Conformal coating protects internal circuits from moisture and corrosion.
The FPS (Feeder Protection System) is a feeder-protection relay that provides current, voltage, and temperature protection for feeder applications. It offers integrated breaker or contactor control, data logging, and a complete metering package. The FPS is typically used in processing, manufacturing, petroleum, chemical, mining, forestry, water, and waste treatment applications. Eighteen protective functions to extend the life of transformers and feeder cables Meters current, voltage, power, temperature, and more Inverse-time (including IEC and IEEE curves) and definite-time overcurrent and earth-fault protection Breaker or contactor control - integrated OPEN and CLOSE command keys Large 80-character vacuum-fluorescent display Eight digital inputs, five relay outputs, one analog input and output RTD module can be installed remotely (up to 1,200 m) to simplify wiring CSA Class 1 Zone 2 hazardous-location certified OPI and RTD modules Standard Modbus RTU and Allen-Bradley DF1 RS-485 communications Optional Modbus TCP and Ethernet/IP, DeviceNet, PROFIBUS communications
Industrial Relays FPSCONTROLUNITETHERN
FPS CONTROL UNIT ETHERNET
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | FPS-CTU-04-00 | FPS-CTU-04-00 | FPS-CTU-04-00 |
| Product Name | Feeder Protection System | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 65 to 265 volts |