Littelfuse, Inc. Protection Relays & Systems FPS-CTU-03-00

Description
FPS CONTROL UNIT PROFIBUS
Description
FPS CONTROL UNIT PROFIBUS
Datasheet
Datasheet Summary
Powered by GS/AI

The FPS-CTU-03-00 is a control unit within the FPS Feeder Protection System designed for advanced monitoring and protection of electrical feeders. It supports RS-485 and Profibus® communication protocols, allowing for integration into various network configurations. The unit can handle voltage inputs up to 600 V without the need for potential transformers and is compatible with both 5-A and 1-A secondary phase current transformers. This control unit features eight digital inputs, five relay outputs, and one analog input and output, providing extensive functionality for monitoring and control. It operates on a 24-Vdc supply and includes an IRIG-B time-code input for synchronization. The FPS-CTU-03-00 is designed for surface mounting and is certified for hazardous locations, ensuring reliability in demanding environments. The unit is part of a modular system that offers 17 protective functions, including overload, ground fault, and voltage unbalance detection, making it suitable for comprehensive feeder protection applications. The conformal coating on internal circuits enhances durability against moisture and corrosion.

Datasheet Summary
Powered by GS/AI

The FPS-CTU-03-00 is a control unit within the FPS Feeder Protection System designed for advanced monitoring and protection of electrical feeders. It supports RS-485 and Profibus® communication protocols, allowing for integration into various network configurations. The unit can handle voltage inputs up to 600 V without the need for potential transformers and is compatible with both 5-A and 1-A secondary phase current transformers. This control unit features eight digital inputs, five relay outputs, and one analog input and output, providing extensive functionality for monitoring and control. It operates on a 24-Vdc supply and includes an IRIG-B time-code input for synchronization. The FPS-CTU-03-00 is designed for surface mounting and is certified for hazardous locations, ensuring reliability in demanding environments. The unit is part of a modular system that offers 17 protective functions, including overload, ground fault, and voltage unbalance detection, making it suitable for comprehensive feeder protection applications. The conformal coating on internal circuits enhances durability against moisture and corrosion.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - FPS-CTU-03-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
FPS-CTU-03-00
Protection Relays & Systems FPS-CTU-03-00
FPS CONTROL UNIT PROFIBUS

FPS CONTROL UNIT PROFIBUS

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
FPS-CTU-03-00
Industrial Relays FPS-CTU-03-00
Industrial Relays FPSCONTROLUNITPROFIB US

Industrial Relays FPSCONTROLUNITPROFIB US

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number FPS-CTU-03-00 FPS-CTU-03-00
Product Name Protection Relays & Systems Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details