C&K Components Connectors,Interconnects FP11SPA1B1TP03

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Flatted (3.17mm Dia)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Flatted (3.17mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Flatted (3.17mm Dia)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Mounting Type: Fixed
Type: Header, Male Pins, Shrouded (4 Side)
Switch Function: On-On
Current Rating (Amps): 30 mA
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Actuator Type: Flatted (3.17mm Dia)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details