The FMM75-01F is a HiPerFET™ N-channel MOSFET designed for power switching in applications such as motor drives, battery systems, and automotive power supplies. It is packaged in an ISOPLUS i4-PAC™ case with an isolated back surface, weighing 9 g and featuring a pin-to-pin spacing of 1.7 mm and pin-to-backside metal spacing of 5.5 mm. The device has a drain-source voltage rating of 100 V, a continuous drain current of 75 A at 25°C, and a typical on-resistance of 18 mΩ at 25°C. It supports unclamped inductive switching with an energy rating of 30 mJ and features a body diode rated for 100 A at 25°C. The package provides low coupling capacitance, low inductive current paths, and a high-reliability design compliant with UL registration E72873.
Trans MOSFET N-CH 100V 75A 5-Pin(5+Tab) ISOPLUS I4-PAC Product overview: FMM75-01F from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FMM75-01F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FMM75-01F |
| Product Name | 100V 75A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |