Littelfuse, Inc. 70A 600V Circuit Protection Fuse FLSR070.VXID

Description
Fuse Class RK5 Slow Blow Acting 70A 600V Holder Lug 146 X 33.3 X 38.1mm CSA/UL Product overview: FLSR070.VXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR070.VXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 70A 600V Holder Lug 146 X 33.3 X 38.1mm CSA/UL Product overview: FLSR070.VXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR070.VXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70A 600V Circuit Protection Fuse
155-FLSR070.VXID
70A 600V Circuit Protection Fuse 155-FLSR070.VXID
Fuse Class RK5 Slow Blow Acting 70A 600V Holder Lug 146 X 33.3 X 38.1mm CSA/UL Product overview: FLSR070.VXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR070.VXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 70A 600V Holder Lug 146 X 33.3 X 38.1mm CSA/UL Product overview: FLSR070.VXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR070.VXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLSR070.VXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR070.VXID-ND
Electrical, Specialty Fuses 5666-FLSR070.VXID-ND
70A 600V AC 300V DC Fuse Cartridge Holder

70A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Industrial Fuse, Time Delay, 70A, 600V; Product Range Littelfuse - 02B7230 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 70A, 600V; Product Range Littelfuse
02B7230
Industrial Fuse, Time Delay, 70A, 600V; Product Range Littelfuse 02B7230
INDUSTRIAL FUSE, TIME DELAY, 70A, 600V; Product Range:POWR-GARD FLSR_ID Series; Fuse Current:70A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:33.3mm x 200mm; Fuse Size Imperial:1-5/16" x 7-7/8" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 70A, 600V; Product Range:POWR-GARD FLSR_ID Series; Fuse Current:70A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:33.3mm x 200mm; Fuse Size Imperial:1-5/16" x 7-7/8" RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-FLSR070.VXID 5666-FLSR070.VXID-ND 02B7230
Product Name 70A 600V Circuit Protection Fuse Electrical, Specialty Fuses Industrial Fuse, Time Delay, 70A, 600V; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA
Rated Voltage 300 volts 600 volts
Rated Current 70 amps 70 amps 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002625226 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 16 amps
View Details
Miniature High Voltage Fuses - VF186 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers