Littelfuse, Inc. Electrical, Specialty Fuses FLSR040.TXID

Description
40A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
40A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLSR040.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR040.TXID-ND
Electrical, Specialty Fuses 5666-FLSR040.TXID-ND
40A 600V AC 300V DC Fuse Cartridge Holder

40A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
40A 600V Circuit Protection Fuse
155-FLSR040.TXID
40A 600V Circuit Protection Fuse 155-FLSR040.TXID
Fuse Class RK5 Slow Blow Acting 40A 600V Holder Cartridge 27 X 139.7mm CSA/UL Product overview: FLSR040.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR040.TXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 40A 600V Holder Cartridge 27 X 139.7mm CSA/UL Product overview: FLSR040.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR040.TXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 40A, 600V, Time Delay; Product Range Littelfuse - 02B7203 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 600V, Time Delay; Product Range Littelfuse
02B7203
Fuse, 40A, 600V, Time Delay; Product Range Littelfuse 02B7203
FUSE, 40A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:40A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 40A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:40A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-FLSR040.TXID-ND 155-FLSR040.TXID 02B7203
Product Name Electrical, Specialty Fuses 40A 600V Circuit Protection Fuse Fuse, 40A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data