Littelfuse, Inc. Electrical, Specialty Fuses FLSR030.TXID

Description
30A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLSR030.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR030.TXID-ND
Electrical, Specialty Fuses 5666-FLSR030.TXID-ND
30A 600V AC 300V DC Fuse Cartridge Holder

30A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
30A 600V Circuit Protection Fuse
155-FLSR030.TXID
30A 600V Circuit Protection Fuse 155-FLSR030.TXID
Fuse Class RK5 Slow Blow Acting 30A 600V Holder Cartridge 20.6 X 127mm CSA/UL Product overview: FLSR030.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR030.TXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 30A 600V Holder Cartridge 20.6 X 127mm CSA/UL Product overview: FLSR030.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR030.TXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 30A, 600V, Time Delay; Product Range Littelfuse - 02B7190 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 30A, 600V, Time Delay; Product Range Littelfuse
02B7190
Fuse, 30A, 600V, Time Delay; Product Range Littelfuse 02B7190
FUSE, 30A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 30A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-FLSR030.TXID-ND 155-FLSR030.TXID 02B7190
Product Name Electrical, Specialty Fuses 30A 600V Circuit Protection Fuse Fuse, 30A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110351 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 35 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details