Littelfuse, Inc. Fuse, 100Ma, 600V, Time Delay; Voltage Rating Vdc Littelfuse FLSR.100TXID

Description
FUSE, 100mA, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:100mA; Blow Characteristic:Time Delay; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Series:POWR-GARD FLSR RoHS Compliant: No
Description
FUSE, 100mA, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:100mA; Blow Characteristic:Time Delay; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Series:POWR-GARD FLSR RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fuse, 100Ma, 600V, Time Delay; Voltage Rating Vdc Littelfuse - 02B7141 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 100Ma, 600V, Time Delay; Voltage Rating Vdc Littelfuse
02B7141
Fuse, 100Ma, 600V, Time Delay; Voltage Rating Vdc Littelfuse 02B7141
FUSE, 100mA, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:100mA; Blow Characteristic:Time Delay; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Series:POWR-GARD FLSR RoHS Compliant: No

FUSE, 100mA, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:100mA; Blow Characteristic:Time Delay; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Series:POWR-GARD FLSR RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 02B7141
Product Name Fuse, 100Ma, 600V, Time Delay; Voltage Rating Vdc Littelfuse
Supply Voltage (VS) 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1678505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details