600A 250V AC 125V DC Fuse Cartridge Holder
Fuse Class RK5 Slow Blow Acting 600A 250V Holder Lug 142.9 X 65.9 X 72.2mm CSA/UL Product overview: FLNR600.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR600.XXID can be used for catalog matching and distributor lookup.
FUSE CRTRDGE 600A 250VAC/125VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-FLNR600.XXID-ND | 155-FLNR600.XXID | FLNR600.XXID |
| Product Name | Electrical, Specialty Fuses | 600A 250V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Approvals / Standards | UL; CSA | RoHS | |
| Features | Indicating |