Littelfuse, Inc. Fuse, 225A, 250V, Time Delay; Product Range Littelfuse FLNR225.XXID

Description
FUSE, 225A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:225A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:53.2mm x 219.1mm; Fuse Size Imperial:2-3/32" x 8-5/8"; Fuse Terminals:Blade RoHS Compliant: No
Datasheet
Description
FUSE, 225A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:225A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:53.2mm x 219.1mm; Fuse Size Imperial:2-3/32" x 8-5/8"; Fuse Terminals:Blade RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 225A, 250V, Time Delay; Product Range Littelfuse - 52F9172 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 225A, 250V, Time Delay; Product Range Littelfuse
52F9172
Fuse, 225A, 250V, Time Delay; Product Range Littelfuse 52F9172
FUSE, 225A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:225A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:53.2mm x 219.1mm; Fuse Size Imperial:2-3/32" x 8-5/8"; Fuse Terminals:Blade RoHS Compliant: No

FUSE, 225A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:225A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:53.2mm x 219.1mm; Fuse Size Imperial:2-3/32" x 8-5/8"; Fuse Terminals:Blade RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 52F9172
Product Name Fuse, 225A, 250V, Time Delay; Product Range Littelfuse
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data