Littelfuse, Inc. Electrical, Specialty Fuses FLNR200.XXID

Description
300A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
300A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR200.XXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR200.XXID-ND
Electrical, Specialty Fuses 5666-FLNR200.XXID-ND
300A 250V AC 125V DC Fuse Cartridge Holder

300A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
200A 250V Circuit Protection Fuse
155-FLNR200.XXID
200A 250V Circuit Protection Fuse 155-FLNR200.XXID
Fuse Class RK5 Slow Blow Acting 200A 250V Holder Lug 106.4 X 40.5 X 46.8mm CSA/UL Product overview: FLNR200.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR200.XXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 200A 250V Holder Lug 106.4 X 40.5 X 46.8mm CSA/UL Product overview: FLNR200.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR200.XXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR200.XXID
Circuit Protection - Electrical, Specialty Fuses FLNR200.XXID
FUSE CRTRDGE 300A 250VAC/125VDC

FUSE CRTRDGE 300A 250VAC/125VDC

Supplier's Site
Industrial Fuse, Time Delay, 200A, 250V; Product Range Littelfuse - 02B7042 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 200A, 250V; Product Range Littelfuse
02B7042
Industrial Fuse, Time Delay, 200A, 250V; Product Range Littelfuse 02B7042
INDUSTRIAL FUSE, TIME DELAY, 200A, 250V; Product Range:POWR-GARD FLNR_ID Series; Fuse Current:200A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:40.5mm x 181mm; Fuse Size Imperial:1-19/32" x 7-1/8" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 200A, 250V; Product Range:POWR-GARD FLNR_ID Series; Fuse Current:200A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:40.5mm x 181mm; Fuse Size Imperial:1-19/32" x 7-1/8" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-FLNR200.XXID-ND 155-FLNR200.XXID FLNR200.XXID 02B7042
Product Name Electrical, Specialty Fuses 200A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Industrial Fuse, Time Delay, 200A, 250V; Product Range Littelfuse
Fuse Type Blade
Approvals / Standards UL; CSA RoHS
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625232 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details