Littelfuse, Inc. Electrical, Specialty Fuses FLNR080.VXID

Description
80A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
80A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR080.VXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR080.VXID-ND
Electrical, Specialty Fuses 5666-FLNR080.VXID-ND
80A 250V AC 125V DC Fuse Cartridge Holder

80A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 80A, 250Vac/125Vdc, Time Delay; Product Range Littelfuse - 34H4092 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 80A, 250Vac/125Vdc, Time Delay; Product Range Littelfuse
34H4092
Fuse, 80A, 250Vac/125Vdc, Time Delay; Product Range Littelfuse 34H4092
FUSE, 80A, 250VAC/125VDC, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:80A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:27mm x 149.2mm; Fuse Size Imperial:1-1/16" x 5-7/8" RoHS Compliant: No

FUSE, 80A, 250VAC/125VDC, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:80A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:27mm x 149.2mm; Fuse Size Imperial:1-1/16" x 5-7/8" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-FLNR080.VXID-ND 34H4092
Product Name Electrical, Specialty Fuses Fuse, 80A, 250Vac/125Vdc, Time Delay; Product Range Littelfuse
Fuse Type Blade
Approvals / Standards UL; CSA
Features Indicating
Unlock Full Specs
to access all available technical data