Littelfuse, Inc. Electrical, Specialty Fuses FLNR040.TXID

Description
40A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
40A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR040.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR040.TXID-ND
Electrical, Specialty Fuses 5666-FLNR040.TXID-ND
40A 250V AC 125V DC Fuse Cartridge Holder

40A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Industrial Fuse, Time Delay, 40A, 250V; Product Range Littelfuse - 34H4089 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 40A, 250V; Product Range Littelfuse
34H4089
Industrial Fuse, Time Delay, 40A, 250V; Product Range Littelfuse 34H4089
INDUSTRIAL FUSE, TIME DELAY, 40A, 250V; Product Range:POWR-GARD FLNR_ID Series; Fuse Current:40A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 40A, 250V; Product Range:POWR-GARD FLNR_ID Series; Fuse Current:40A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR040.TXID
Circuit Protection - Electrical, Specialty Fuses FLNR040.TXID
FUSE CARTRIDGE 40A 250VAC/125VDC

FUSE CARTRIDGE 40A 250VAC/125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-FLNR040.TXID-ND 34H4089 FLNR040.TXID
Product Name Electrical, Specialty Fuses Industrial Fuse, Time Delay, 40A, 250V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details