Littelfuse, Inc. Electrical, Specialty Fuses FLNR040.T

Description
40A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
40A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR040.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR040.T-ND
Electrical, Specialty Fuses 5666-FLNR040.T-ND
40A 250V AC 125V DC Fuse Cartridge Holder

40A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 40A, 250V, Time Delay; Product Range Littelfuse - 02B7059 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 250V, Time Delay; Product Range Littelfuse
02B7059
Fuse, 40A, 250V, Time Delay; Product Range Littelfuse 02B7059
FUSE, 40A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:40A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

FUSE, 40A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:40A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-FLNR040.T-ND 02B7059
Product Name Electrical, Specialty Fuses Fuse, 40A, 250V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002241003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details