Littelfuse, Inc. PTC Resettable Fuses FEMTOSMDC016F-2

Description
Polymeric PTC Resettable Fuse 9V 160mA Ih Surface Mount 0603 (1608 Metric), Concave
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 9V 160mA Ih Surface Mount 0603 (1608 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - FEMTOSMDC016F-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
FEMTOSMDC016F-2CT-ND
PTC Resettable Fuses FEMTOSMDC016F-2CT-ND
Polymeric PTC Resettable Fuse 9V 160mA Ih Surface Mount 0603 (1608 Metric), Concave

Polymeric PTC Resettable Fuse 9V 160mA Ih Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - FEMTOSMDC016F-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
FEMTOSMDC016F-2TR-ND
PTC Resettable Fuses FEMTOSMDC016F-2TR-ND
Polymeric PTC Resettable Fuse 9V 160mA Ih Surface Mount 0603 (1608 Metric), Concave

Polymeric PTC Resettable Fuse 9V 160mA Ih Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - FEMTOSMDC016F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
FEMTOSMDC016F-2DKR-ND
PTC Resettable Fuses FEMTOSMDC016F-2DKR-ND
Polymeric PTC Resettable Fuse 9V 160mA Ih Surface Mount 0603 (1608 Metric), Concave

Polymeric PTC Resettable Fuse 9V 160mA Ih Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1002519-FEMTOSMDC016F-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1002519-FEMTOSMDC016F-2
Circuit Protection - PTC Resettable Fuses 1002519-FEMTOSMDC016F-2
Win Source Part Number: 1002519-FEMTOSMDC016 F-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, femtoSMDC Type: Polymeric Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 9V Current - Max: 40 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 400 mA Time to Trip: 100 ms Package / Case: 0603 (1608 Metric), Concave Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 1 Ohms Resistance - Post Trip (R1) (Max): 4.2 Ohms ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: FEMTOSMDC016F-2DKR,F EMTOSMDC016F-2TR,F96 69TR-ND,RF3696-000,F EMTOSMDC016F-2CT,F96 69TR Approval Agency: CSA, UL

Win Source Part Number: 1002519-FEMTOSMDC016F-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, femtoSMDC
Type: Polymeric
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 9V
Current - Max: 40 A
Current - Hold (Ih) (Max): 160 mA
Current - Trip (It): 400 mA
Time to Trip: 100 ms
Package / Case: 0603 (1608 Metric), Concave
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 1 Ohms
Resistance - Post Trip (R1) (Max): 4.2 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: FEMTOSMDC016F-2DKR,FEMTOSMDC016F-2TR,F9669TR-ND,RF3696-000,FEMTOSMDC016F-2CT,F9669TR
Approval Agency: CSA, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number FEMTOSMDC016F-2CT-ND 1002519-FEMTOSMDC016F-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data