Win Source Part Number: 960566-FEMTOSMDC012F
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, femtoSMDC
Type: Polymeric
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 9V
Current - Max: 40 A
Current - Hold (Ih) (Max): 120 mA
Current - Trip (It): 300 mA
Time to Trip: 100 ms
Package / Case: 0603 (1608 Metric), Concave
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 1.1 Ohms
Resistance - Post Trip (R1) (Max): 5.8 Ohms
Alternative Parts (Cross-Reference): FEMTOSMDC012F-2FEMTO
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F9668TR-ND,FEMTOSMDC
Approval Agency: CSA, UL
Polymeric PTC Resettable Fuse 9V 120mA Ih Surface Mount 0603 (1608 Metric), Concave
Polymeric PTC Resettable Fuse 9V 120mA Ih Surface Mount 0603 (1608 Metric), Concave
Polymeric PTC Resettable Fuse 9V 120mA Ih Surface Mount 0603 (1608 Metric), Concave
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 960566-FEMTOSMDC012F-2 | FEMTOSMDC012F-2TR-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |