Littelfuse, Inc. Trf600-150-2 / Tr Rohs Compliant Littelfuse F30347-000

Description
TRF600-150-2 / TR ROHS COMPLIANT: YES
Datasheet
Description
TRF600-150-2 / TR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trf600-150-2 / Tr Rohs Compliant Littelfuse - 34AC3133 - Newark, An Avnet Company
Chicago, IL, United States
Trf600-150-2 / Tr Rohs Compliant Littelfuse
34AC3133
Trf600-150-2 / Tr Rohs Compliant Littelfuse 34AC3133
TRF600-150-2 / TR ROHS COMPLIANT: YES

TRF600-150-2 / TR ROHS COMPLIANT: YES

Supplier's Site
Pptc Resettable Fuse, 0.15A, 250Vdc, Th; Product Range Littelfuse - 39AH9719 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.15A, 250Vdc, Th; Product Range Littelfuse
39AH9719
Pptc Resettable Fuse, 0.15A, 250Vdc, Th; Product Range Littelfuse 39AH9719
PPTC RESETTABLE FUSE, 0.15A, 250VDC, TH; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:6s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.15A, 250VDC, TH; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:6s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Resettable PTCs
Product Number 34AC3133 39AH9719
Product Name Trf600-150-2 / Tr Rohs Compliant Littelfuse Pptc Resettable Fuse, 0.15A, 250Vdc, Th; Product Range Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data