The ET08MD1ABE is a sealed subminiature toggle switch from the C&K ET Series, designed for SPDT on-(on) function with right-angle PCB through-hole terminations. It features a .240-inch high metal actuator and a .177-inch high unthreaded bushing, with epoxy terminal sealing and IP57 protection against dust and temporary immersion. The switch has a contact rating of 0.4 VA maximum at 20 V AC or DC, an electrical life of 30,000 cycles, and operates from -30°C to 85°C. Contact resistance is below 20 mΩ initially, with insulation resistance of at least 10⁹ Ω and dielectric strength of 1000 Vrms min. The actuator and bushing are sealed with an internal o-ring, and the case is made of glass-filled nylon 6/6, UL 94V-0 rated. RoHS compliance is supported with the B contact material (gold over nickel).
Toggle Switch,RIGHT ANGLE,SPDT,ON-(ON),P
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8724 |
| Product Name | Toggle Switch,right Angle,spdt,on-(On),pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |