Slide Switch DPDT Through Hole
Slide Switch, ES Series, SPST, Vertical, Through Hole, 100 mA, 20 V RoHS Compliant: Yes
SEALED TINY SLIDE SWITCH
SWITCH SLIDE DPDT 0.4VA 20V
Slide Switches DPDT ON-NONE-ON
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN2082-ND | 32M5868 | ES21MCBE | ES21MCBE |
| Product Name | Slide Switches | Slide Switch, Es Series, Spst, Vertical, Through Hole, 100 Ma, 20 V Rohs Compliant C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |