TE Connectivity Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity MSS225004

Description
SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 16M2452 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
16M2452
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 16M2452
SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MSS225004
Slide Switches MSS225004
Slide Switches SLIDE SWITCH INSTRUMNTATN

Slide Switches SLIDE SWITCH INSTRUMNTATN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 16M2452 MSS225004
Product Name Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 429509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 450-1629-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers