The ES03MSABE is a surface-mount, right-angle, SPDT slide switch with ON-OFF-ON function, designed for use in computer peripherals, test equipment, and communication devices. It features an epoxy and o-ring sealed housing for IP57 protection against dust and temporary immersion, with a mechanical life of 40,000 cycles at 0.4 VA max. at 20 V AC/DC. The actuator is made of black LCP, contacts use gold-plated bronze and copper alloys, and terminals are insert-molded with gold over nickel plating. Operating temperature ranges from -30°C to 85°C, with dielectric strength of 500 Vrms min. and insulation resistance of 10^9 Ω min. It is RoHS compliant and packaged in tape and reel for surface-mount assembly, with 300 units per reel.
Slide Switch,RIGHT ANGLE,SPDT,ON-OFF-ON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0590 |
| Product Name | Slide Switch,right Angle,spdt,on-Off-On,number Of Positions C&k Components |