Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switches R/A SPDT ON-OFF-ON
SWITCH SLIDE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN2086CT-ND | ES03MSABE | ES03MSABE |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Gull Wing | ||
| Features | Illuminated Switch | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |