The EL731-21-00 is an AC/DC sensitive earth-leakage relay with a 24 Vdc power supply and DeviceNet™ communication. It features adjustable trip and alarm settings from 30 to 5,000 mA, a trip delay of 0.05 to 2 seconds, three programmable Form C output contacts, and an analog 4-20 mA output. The relay supports CT open- and short-circuit monitoring, RTD/PTC temperature sensing, and operates across frequency ranges from 0 to 6,000 Hz with optional CT configurations. It includes a 32-character OLED display, local LED indicators, and a universal power input. The device is conformally coated, has plug-in terminals for 24 to 12 AWG wire, and measures 48 mm H × 96 mm W × 129 mm D. Mounting options include panel, surface, and DIN-rail with optional adapter. Approvals include UL Listed, CSA, RCM, and CE.
EL-731-21-00 is an earth-leakage relay with a supply voltage dc of 24 and offers communications via DeviceNet™.
AC/DC EARTH-LKGE RELAY
Industrial Relays 9-36Vdc Devicenet Earth Leakage Relay
AC/DC EARTH-LKGE RELAY
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | EL731-21-00 | 5666-EL731-21-00-ND | EL731-21-00 | EL731-21-00 |
| Product Name | EL731 Series – Earth-Leakage, Ground-Fault Relay | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Power (Phase) Sensing | Ground (Earth) Fault |