Littelfuse, Inc. EL731 Series – Earth-Leakage, Ground-Fault Relay EL731-14-10

Description
EL731-14-10 is an earth-leakage relay with a supply voltage ac of 24 and a supply voltage dc of 48. Communications is offered via Modbus®TCP.
Request a Quote
Description
EL731-14-10 is an earth-leakage relay with a supply voltage ac of 24 and a supply voltage dc of 48. Communications is offered via Modbus®TCP.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL731 series is a microprocessor-based AC/DC sensitive earth-leakage relay designed for ground-fault protection in variable-speed drives and DC circuits. It supports universal power supply inputs of 120/240 Vac/Vdc, 48 Vdc/24 Vac, or 24 Vdc, and includes optional Modbus™ TCP communication. The relay features a 32-character OLED display, three programmable Form C output contacts, adjustable trip and alarm settings from 30 to 5,000 mA, trip delays from 0.05 to 2 seconds, and an RTD/PTC input for temperature monitoring. It offers harmonic filtering, open- and short-circuit CT detection, and a 4-20 mA analog output. The unit measures 48 mm H × 96 mm W × 129 mm D and supports panel, surface, and DIN-rail mounting with an optional adapter. Conformal coating is standard. The product is UL Listed, CSA certified, RCM compliant, and CE marked, with a five-year warranty.

Datasheet Summary
Powered by GS/AI

The EL731 series is a microprocessor-based AC/DC sensitive earth-leakage relay designed for ground-fault protection in variable-speed drives and DC circuits. It supports universal power supply inputs of 120/240 Vac/Vdc, 48 Vdc/24 Vac, or 24 Vdc, and includes optional Modbus™ TCP communication. The relay features a 32-character OLED display, three programmable Form C output contacts, adjustable trip and alarm settings from 30 to 5,000 mA, trip delays from 0.05 to 2 seconds, and an RTD/PTC input for temperature monitoring. It offers harmonic filtering, open- and short-circuit CT detection, and a 4-20 mA analog output. The unit measures 48 mm H × 96 mm W × 129 mm D and supports panel, surface, and DIN-rail mounting with an optional adapter. Conformal coating is standard. The product is UL Listed, CSA certified, RCM compliant, and CE marked, with a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
EL731 Series – Earth-Leakage, Ground-Fault Relay - EL731-14-10 - Littelfuse, Inc.
Rosemont, IL, United States
EL731 Series – Earth-Leakage, Ground-Fault Relay
EL731-14-10
EL731 Series – Earth-Leakage, Ground-Fault Relay EL731-14-10
EL731-14-10 is an earth-leakage relay with a supply voltage ac of 24 and a supply voltage dc of 48. Communications is offered via Modbus®TCP.

EL731-14-10 is an earth-leakage relay with a supply voltage ac of 24 and a supply voltage dc of 48. Communications is offered via Modbus®TCP.

Datasheet
Protection Relays & Systems - 5666-EL731-14-10-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-EL731-14-10-ND
Protection Relays & Systems 5666-EL731-14-10-ND
AC/DC EARTH-LKGE RELAY

AC/DC EARTH-LKGE RELAY

Buy Now Datasheet
Protection Relays & Systems - EL731-14-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
EL731-14-10
Protection Relays & Systems EL731-14-10
AC/DC EARTH-LKGE RELAY

AC/DC EARTH-LKGE RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
EL731-14-10
Industrial Relays EL731-14-10
Industrial Relays 24V 50/60 Hz TIME DELAY RELAYS

Industrial Relays 24V 50/60 Hz TIME DELAY RELAYS

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number EL731-14-10 5666-EL731-14-10-ND EL731-14-10 EL731-14-10
Product Name EL731 Series – Earth-Leakage, Ground-Fault Relay Protection Relays & Systems Protection Relays & Systems Industrial Relays
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data