Littelfuse, Inc. EL731 Series – Earth-Leakage, Ground-Fault Relay EL731-12-00

Description
EL731-12-00 is an earth-leakage relay with a supply voltage ac of 24 and a supply voltage dc of 48. Communications is offered via Profibus®.
Request a Quote
Description
EL731-12-00 is an earth-leakage relay with a supply voltage ac of 24 and a supply voltage dc of 48. Communications is offered via Profibus®.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL731 is a microprocessor-based AC/DC sensitive earth-leakage relay designed for low-level ground-fault protection in variable-speed drives and DC circuits. It supports universal power supply inputs of 120/240 Vac/Vdc, 48 Vdc/24 Vac, or 24 Vdc, and includes optional Profibus® communication. The relay features three programmable Form C output contacts, adjustable trip and alarm settings from 30 to 5,000 mA AC/DC, trip delays of 0.05 to 2 seconds, and a 32-character OLED display. It accepts RTD/PTC sensor inputs for temperature monitoring and includes CT loop monitoring, harmonic filtering, and an analog 4-20 mA output. The device is conformally coated and mounts via panel, surface, or DIN-rail (with optional AC700-SMK). It measures 48 mm H × 96 mm W × 129 mm D and is UL Listed, CSA, RCM, and CE certified with a five-year warranty.

Datasheet Summary
Powered by GS/AI

The EL731 is a microprocessor-based AC/DC sensitive earth-leakage relay designed for low-level ground-fault protection in variable-speed drives and DC circuits. It supports universal power supply inputs of 120/240 Vac/Vdc, 48 Vdc/24 Vac, or 24 Vdc, and includes optional Profibus® communication. The relay features three programmable Form C output contacts, adjustable trip and alarm settings from 30 to 5,000 mA AC/DC, trip delays of 0.05 to 2 seconds, and a 32-character OLED display. It accepts RTD/PTC sensor inputs for temperature monitoring and includes CT loop monitoring, harmonic filtering, and an analog 4-20 mA output. The device is conformally coated and mounts via panel, surface, or DIN-rail (with optional AC700-SMK). It measures 48 mm H × 96 mm W × 129 mm D and is UL Listed, CSA, RCM, and CE certified with a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
EL731 Series – Earth-Leakage, Ground-Fault Relay - EL731-12-00 - Littelfuse, Inc.
Rosemont, IL, United States
EL731 Series – Earth-Leakage, Ground-Fault Relay
EL731-12-00
EL731 Series – Earth-Leakage, Ground-Fault Relay EL731-12-00
EL731-12-00 is an earth-leakage relay with a supply voltage ac of 24 and a supply voltage dc of 48. Communications is offered via Profibus®.

EL731-12-00 is an earth-leakage relay with a supply voltage ac of 24 and a supply voltage dc of 48. Communications is offered via Profibus®.

Datasheet
Protection Relays & Systems - 5666-EL731-12-00-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-EL731-12-00-ND
Protection Relays & Systems 5666-EL731-12-00-ND
AC/DC EARTH-LKGE RELAY

AC/DC EARTH-LKGE RELAY

Buy Now Datasheet
Protection Relays & Systems - EL731-12-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
EL731-12-00
Protection Relays & Systems EL731-12-00
AC/DC EARTH-LKGE RELAY

AC/DC EARTH-LKGE RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
EL731-12-00
Industrial Relays EL731-12-00
Industrial Relays 32-70Vdc Profibus Earth Leakage Relay

Industrial Relays 32-70Vdc Profibus Earth Leakage Relay

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number EL731-12-00 5666-EL731-12-00-ND EL731-12-00 EL731-12-00
Product Name EL731 Series – Earth-Leakage, Ground-Fault Relay Protection Relays & Systems Protection Relays & Systems Industrial Relays
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details