The EL731 series is a microprocessor-based
EL731-03-10 is an earth-leakage relay with a supply voltage ac of 120–240 and a supply voltage dc of 120–240. Communications is offered via EtherNet-IP™.
AC/DC EARTH-LKGE RELAY
Industrial Relays 230V 50/60 Hz 1-100m TIME DELAY RELAYS
AC/DC EARTH-LKGE RELAY
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | EL731-03-10 | EL731-03-10-ND | EL731-03-10 | EL731-03-10 |
| Product Name | EL731 Series – Earth-Leakage, Ground-Fault Relay | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Power (Phase) Sensing | Ground (Earth) Fault |