C&K Components Switches - Toggle Switches E201SD1CBE

Description
Win Source Part Number: 970617-E201SD1CBE Category: Switches>Toggle Switches Series: E Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 40 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-E201SD1CBE,CKN1 077,*E201SD1CBE Base Product Number: E201
Request a Quote Datasheet
Description
Win Source Part Number: 970617-E201SD1CBE Category: Switches>Toggle Switches Series: E Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 40 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-E201SD1CBE,CKN1 077,*E201SD1CBE Base Product Number: E201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 970617-E201SD1CBE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
970617-E201SD1CBE
Switches - Toggle Switches 970617-E201SD1CBE
Win Source Part Number: 970617-E201SD1CBE Category: Switches>Toggle Switches Series: E Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 40 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-E201SD1CBE,CKN1 077,*E201SD1CBE Base Product Number: E201

Win Source Part Number: 970617-E201SD1CBE
Category: Switches>Toggle Switches
Series: E
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 40
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 12.70mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-E201SD1CBE,CKN1077,*E201SD1CBE
Base Product Number: E201

Buy Now Datasheet
Toggle Switches - CKN1077-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1077-ND
Toggle Switches CKN1077-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Switches - Toggle Switches E201SD1CBE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
E201SD1CBE
Toggle Switches E201SD1CBE
Toggle Switches ON-ON DPDT PC

Toggle Switches ON-ON DPDT PC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 970617-E201SD1CBE CKN1077-ND E201SD1CBE E201SD1CBE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 55241806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details