Toggle Switch DPDT Through Hole, Right Angle
SWITCH TOGGLE DPDT 0.4VA 20V
Toggle Switches DPDT ON-NONE-ON
Toggle Switch, E Series, DPDT, On-On, Through Hole, 20 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1521-ND | E201MD1ABE | E201MD1ABE | 58M5959 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, E Series, Dpdt, On-On, Through Hole, 20 V Rohs Compliant C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |