Littelfuse, Inc. Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse E17350-000

Description
FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse - 40K8515 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse
40K8515
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse 40K8515
FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 40K8515
Product Name Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-RLC50-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-PSML260/12-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details