The C&K E Series sealed miniature toggle switch is a single-pole, double-throw (SPDT), on-on switch with a vertical right-angle PCB thru-hole termination (V3) and gold-plated contacts (B). It features a chrome-plated brass actuator with an internal o-ring seal, a glass-filled nylon 6/6 UL 94V-0 case, and epoxy terminal sealing. Rated for 7.5 A at 125 V AC or 28 V DC, and 3 A at 250 V AC, it offers an electrical life of 40,000 cycles. The switch is IP57-rated for protection against dust and temporary immersion, with an operating temperature range of -30°C to 85°C. ESD protection is not included as the F1 conductive bushing is not specified for this model. The case dimensions are 0.500" high, 0.250" wide, and 0.460" tall to the V3 termination, suitable for surface-mount PCB applications.
Toggle Switch,STRAIGHT,SPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8931 |
| Product Name | Toggle Switch,straight,spdt,on-On,pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |