The E101MD1AV2GE is a sealed miniature toggle switch from the E Series, designed for telecommunications, instrumentation, and medical equipment applications. It features a single-pole, on-none-on function with a vertical right-angle, PC thru-hole termination (AV2) and a gold over silver contact material (G). The switch has a brass, chrome-plated actuator with an internal o-ring seal and a glass-filled nylon 6/6 case and bushing rated UL 94V-0. It is rated for 0.4 VA max. at 20 V AC or DC and meets IP57 protection standards for dust and temporary immersion. The operating temperature range is -30°C to 85°C. The model is RoHS compliant and includes epoxy terminal sealing.
TOGGLE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34AH9761 |
| Product Name | Toggle Rohs Compliant C&k Components |
| Approvals | RoHS |