Littelfuse, Inc. Multifunction Time Delay Relay DSQUD3

Description
The DSQU and DSTU Series of 17.5 mm, switch adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Six switches adjust the time delay through the selected range. The DSQU Series has quick connect terminals and the DSTU Series has terminal blocks.
Datasheet
Description
The DSQU and DSTU Series of 17.5 mm, switch adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Six switches adjust the time delay through the selected range. The DSQU Series has quick connect terminals and the DSTU Series has terminal blocks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Time Delay Relay - DSQUD3 - Littelfuse, Inc.
Rosemont, IL, United States
Multifunction Time Delay Relay
DSQUD3
Multifunction Time Delay Relay DSQUD3
The DSQU and DSTU Series of 17.5 mm, switch adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Six switches adjust the time delay through the selected range. The DSQU Series has quick connect terminals and the DSTU Series has terminal blocks.

The DSQU and DSTU Series of 17.5 mm, switch adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Six switches adjust the time delay through the selected range. The DSQU Series has quick connect terminals and the DSTU Series has terminal blocks.

Supplier's Site Datasheet
Time Delay Relays - DSQUD3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
DSQUD3
Time Delay Relays DSQUD3
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 63 Min Delay Chassis Mount

Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 63 Min Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number DSQUD3 DSQUD3
Product Name Multifunction Time Delay Relay Time Delay Relays
Mounting DIN rail: Snap on to 32 mm DIN 1 and 35 mm DIN 3 rail; Surface mount: 2 #6 (M3.5 x 0.6) screws or quick mount fasteners Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO)
Voltage Requirements 9 or 110 V dc; 9.4 or 110 V dc
Unlock Full Specs
to access all available technical data

Similar Products

 - 8184572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Asymmetric OFF/ON, Asymmetric ON/OFF
Function Type Multi-function
View Details
Time Delay Relays - 1472958-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSI3KU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details