The DLMHBRAAA is a 3-phase voltage monitor in the DLMU Series, designed to protect equipment by detecting phase loss, reversal, over/under voltage, voltage unbalance, and over/under frequency. It operates from 500 to 600VAC, features a Form C isolated SPDT relay with 10A resistive contact rating at 240VAC and an auxiliary 2A SPST alarm output. The unit includes a staggered restart function, adjustable voltage unbalance trip (2-10%), adjustable trip delay (1-30s), and adjustable restart delay (0.6-300s). It supports both delta and wye systems without neutral connection, has LED status indication, and mounts on 35mm DIN rail or via surface screws. Response time for phase loss or reversal is ≤200ms, with ≥2500V RMS input-to-output isolation. Dimensions are 110 mm H × 75 mm W × 50 mm D. It complies with ASME A17.1 Rule 210.6 and NEMA MG1 14:30, 14:35.
The DLMU Series is a universal voltage, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses phase reversal and loss; over, under and unbalanced voltages; and over or under frequency. Protection is assured during periods of large average voltage fluctuations or when regenerated voltages are present. The unit trips within 200ms when phase loss is detected. Adjustable time delays are included to prevent nuisance tripping and short cycling of sensitive equipment. The isolated, 10A, SPDT and 2A alarm output relay contacts trip when a phase voltage exceeds the trip limits for the trip delay. Nominal line voltage, voltage unbalance, and time delays are knob adjustable. The phase loss setpoint and the acceptable frequency range are fixed. Both delta and wye systems can be monitored; no connection to neutral is required. See datasheet for operation details.
Industrial Relays 120V 2-20A 0.150-7s CURRENT SENSOR 1s
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 500 ~ 600VAC
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | DLMHBRAAA | DLMHBRAAA | DLMHBRAAA |
| Product Name | DLM Series – Voltage Monitor | Industrial Relays | Monitor - Relay Output |
| Mounting | DIN; Surface mount with two #8 (M4 x 0.7) screws or snap on 35mm DIN rail |