Littelfuse, Inc. Single Diodes DK025L

Description
Diode Standard 1000V 15.9A Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
Diode Standard 1000V 15.9A Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DK025L-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DK025L-ND
Single Diodes DK025L-ND
Diode Standard 1000V 15.9A Through Hole TO-220 Isolated Tab

Diode Standard 1000V 15.9A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Diode, Standard, 15.9A, 1Kv, To-220; Repetitive Peak Reverse Voltage Littelfuse - 11J8352 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 15.9A, 1Kv, To-220; Repetitive Peak Reverse Voltage Littelfuse
11J8352
Diode, Standard, 15.9A, 1Kv, To-220; Repetitive Peak Reverse Voltage Littelfuse 11J8352
DIODE, STANDARD, 15.9A, 1KV, TO-220; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:15.9A; Diode Configuration:Single ; Forward Voltage Max:1.6V; Reverse Recovery Time:4µs; Forward Surge Current:350A; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, STANDARD, 15.9A, 1KV, TO-220; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:15.9A; Diode Configuration:Single; Forward Voltage Max:1.6V; Reverse Recovery Time:4µs; Forward Surge Current:350A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DK025L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DK025L
Discrete Semiconductor Products - Diodes - Rectifiers DK025L
DIODE GP 1KV 15.9A TO220

DIODE GP 1KV 15.9A TO220

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number DK025L-ND 11J8352 DK025L
Product Name Single Diodes Diode, Standard, 15.9A, 1Kv, To-220; Repetitive Peak Reverse Voltage Littelfuse Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F)
RoHS Compliant RoHS
VF 1.6 volts 1.6 volts
IF 15900 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Rectifier Diodes, Type LLD - Model: YG901C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 300 volts
View Details
Diodes, Rectifiers - Arrays - BAS12504WH6327XTSA1 - 846143-BAS12504WH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 25 V
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220285 - RS Components, Ltd.
Specs
Package SOT-323 (SC-70)
RoHS Compliant RoHS
VRRM 75 volts
View Details