The DF62J12S2AHQA is a DPST power rocker switch with an off-on function, black matte actuator, and panel mounting style. It features quick connect terminations and silver-plated contacts rated for 16 amps at 125 or 250 V AC, with a 1/2 HP rating at 250 V AC and a 1/4 HP rating at 125 V AC. The housing and actuator are made of 6/6 nylon (UL 94V-2), with copper terminals silver-plated. The switch supports 10,000 make-and-break cycles at full load, operates between -20°C and +85°C, and meets RoHS compliance. The part includes an ON-OFF actuator marking.
ROCKER SWITCH, DPST, ON-OFF, BLACK, PANEL, 16 A, 250 V ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 25AC8665 |
| Product Name | Rocker Switch, Dpst, On-Off, Black, Panel, 16 A, 250 V Rohs Compliant C&k Components |
| Approvals | RoHS |