Littelfuse, Inc. Current Transducers DCSA20

Description
The DCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the LCSC10T12 sensor. The DCSA provides either an analog current or voltage: 4 - 20 mA, 1 to 5VDC, or 2 to 10VDC. Each unit is factory calibrated for monitoring (with the LCSC10T12 connected) in one of four ranges; 0 - 5, 0 - 10, 0 - 20, or 0 - 50A. Zero and span adjustments allow field calibration if needed. The DCSA mounts on both DIN 1 and DIN 3 rails. See datasheet for operation details.
Datasheet
Description
The DCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the LCSC10T12 sensor. The DCSA provides either an analog current or voltage: 4 - 20 mA, 1 to 5VDC, or 2 to 10VDC. Each unit is factory calibrated for monitoring (with the LCSC10T12 connected) in one of four ranges; 0 - 5, 0 - 10, 0 - 20, or 0 - 50A. Zero and span adjustments allow field calibration if needed. The DCSA mounts on both DIN 1 and DIN 3 rails. See datasheet for operation details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - DCSA20 - Littelfuse, Inc.
Rosemont, IL, United States
Current Transducers
DCSA20
Current Transducers DCSA20
The DCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the LCSC10T12 sensor. The DCSA provides either an analog current or voltage: 4 - 20 mA, 1 to 5VDC, or 2 to 10VDC. Each unit is factory calibrated for monitoring (with the LCSC10T12 connected) in one of four ranges; 0 - 5, 0 - 10, 0 - 20, or 0 - 50A. Zero and span adjustments allow field calibration if needed. The DCSA mounts on both DIN 1 and DIN 3 rails. See datasheet for operation details.

The DCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the LCSC10T12 sensor. The DCSA provides either an analog current or voltage: 4 - 20 mA, 1 to 5VDC, or 2 to 10VDC. Each unit is factory calibrated for monitoring (with the LCSC10T12 connected) in one of four ranges; 0 - 5, 0 - 10, 0 - 20, or 0 - 50A. Zero and span adjustments allow field calibration if needed. The DCSA mounts on both DIN 1 and DIN 3 rails. See datasheet for operation details.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
DCSA20
Industrial Current Sensors DCSA20
Industrial Current Sensors 24V 5-50A 0.08s CURRENT SENSOR 2s

Industrial Current Sensors 24V 5-50A 0.08s CURRENT SENSOR 2s

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors
Product Number DCSA20 DCSA20
Product Name Current Transducers Industrial Current Sensors
Mounting / Configuration DIN 1 and DIN 3 rail mounting
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Sensor technology - Current sensors - TLI4971-A075T5-U-E0001 - TLI4971-A075T5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 75 amps
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers