Featuring a magnetic arc blowout design and IP67 sealed, gas-filled chamber, the DCNSEV30 Series 900V 30A High-Voltage DC Contactor Relay was developed for electric vehicle (EV) and eMobility applications, such as battery power supply, charging stations, motor control, circuit insulation, and circuit protection. The 30A relay can also be used as a safety device in industrial machinery.Utilizing polarized contacts, this high-voltage DC contactor performs optimally amidst polarized electrical loads.This configuration of the DCNSEV30 Series 30A contactor (DCNSEV30-B) has a 12V dc coil rating. High-voltage (900V) DC contactor for electric vehicles (EV), eMobility applications, and industrial machinery 30A current rating ideally suited for pre-charge circuits or small electrical loads 12V dc (nominal), 8-16V dc (working) coil voltage rating
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNSEV30-B |
| Product Name | 900V 30A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 30.00 amps |