Littelfuse, Inc. 60V DC Max Contactor Relay DCNLR200NB60

Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 60V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB60) has a 200A continuous current rating and a 60V coil. 48V DC nominal and 60V DC max voltage rating 200A continuous current rating 800A inrush current rating 60V coil Contact voltage drop is ≤80 mV @200A
Datasheet
Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 60V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB60) has a 200A continuous current rating and a 60V coil. 48V DC nominal and 60V DC max voltage rating 200A continuous current rating 800A inrush current rating 60V coil Contact voltage drop is ≤80 mV @200A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V DC Max Contactor Relay - DCNLR200NB60 - Littelfuse, Inc.
Rosemont, IL, United States
60V DC Max Contactor Relay
DCNLR200NB60
60V DC Max Contactor Relay DCNLR200NB60
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 60V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB60) has a 200A continuous current rating and a 60V coil. 48V DC nominal and 60V DC max voltage rating 200A continuous current rating 800A inrush current rating 60V coil Contact voltage drop is ≤80 mV @200A

Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 60V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB60) has a 200A continuous current rating and a 60V coil. 48V DC nominal and 60V DC max voltage rating 200A continuous current rating 800A inrush current rating 60V coil Contact voltage drop is ≤80 mV @200A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLR200NB60
Product Name 60V DC Max Contactor Relay
DC Coil Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, 3Pdt, 110Vac, 16A, Panel; Contact Configuration Finder - 70AH0641 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 110 volts
View Details
Power Relays, Over 2 Amps - Z5212-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 1217797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details