General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Omron G2RL-1A-E-CF DC12 Power Relay
Omron G2RL-1A-E-CF DC12 Power Relay
POWER RELAY, SPST-NO, 12VDC, 12A, THT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | Z3080-ND | 2543118 | 74AH4374 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relay, Spst-No, 12Vdc, 12A, Tht Rohs Compliant Omron |
| Relay Type | General | ||
| Mounting | PCBoard | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) |