Littelfuse, Inc. 60V DC Max Contactor Relay DCNLR100NB24

Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 100A Contactor Relay with a 24V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR100NB24) has a 100A continuous current rating and a 24V coil. 48 V dc nominal and 60 V dc max voltage rating 100 A continuous current rating 400 A inrush current rating 24 V coil Contact voltage drop is ≤50 mV at 100 A
Datasheet
Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 100A Contactor Relay with a 24V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR100NB24) has a 100A continuous current rating and a 24V coil. 48 V dc nominal and 60 V dc max voltage rating 100 A continuous current rating 400 A inrush current rating 24 V coil Contact voltage drop is ≤50 mV at 100 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V DC Max Contactor Relay - DCNLR100NB24 - Littelfuse, Inc.
Rosemont, IL, United States
60V DC Max Contactor Relay
DCNLR100NB24
60V DC Max Contactor Relay DCNLR100NB24
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 100A Contactor Relay with a 24V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR100NB24) has a 100A continuous current rating and a 24V coil. 48 V dc nominal and 60 V dc max voltage rating 100 A continuous current rating 400 A inrush current rating 24 V coil Contact voltage drop is ≤50 mV at 100 A

Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 100A Contactor Relay with a 24V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR100NB24) has a 100A continuous current rating and a 24V coil. 48 V dc nominal and 60 V dc max voltage rating 100 A continuous current rating 400 A inrush current rating 24 V coil Contact voltage drop is ≤50 mV at 100 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLR100NB24
Product Name 60V DC Max Contactor Relay
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415021-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
350A High Voltage Direct Current Relay - CHPV-S350 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details