The DCNLM50NB12 is a 60V DC maximum, normally open, single-coil contactor relay with a 50A continuous current rating and a 12V coil voltage, designed for stationary applications such as communication power supplies and uninterruptible power supplies. It features non-polarized main contacts, side mounting, and an ingress protection rating of IP40. Operating temperature ranges from -40°C to +70°C. The main contacts have a maximum voltage drop of ≤50mV at 50A, and the relay supports a dielectric withstand voltage of 1000V AC with an insulation resistance of ≥50MΩ at 500V DC. Electrical life is rated at 6000 cycles at 48V DC, and mechanical life is 100,000 cycles. Terminal torque recommendations are 4-5 N·m for contact terminals and 1.7-2.5 N·m for coil terminals using M4 bolts.
The DCNLM Series 60V DC Contactor Relay features 50A contact switching capability with a 12V coil rating, which is suitable for a wide variety of applications, including use in electrical control systems, communication power supplies, engineering machines, and uninterruptible power supplies (UPS).This configuration of the DCNLM normally open DC contactor (DCNLM50NB12) features 60V non-polarized main contacts. 50A continuous current rating 12V coil rating
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLM50NB12 |
| Product Name | 60V DC Max Normally Open SPST Industrial Contactor Relays for Stationary Applications |
| DC Coil Voltage | 12 volts |