The DCNLM100NB48-01 is a 100A continuous current, normally open, single-pole single-throw DC contactor relay with a 48V DC dual-coil, designed for side mounting in stationary applications such as communication power supplies and uninterruptible power supplies. It features non-polarized main contacts rated for up to 60V DC and a maximum short circuit current of 800A at 48V DC. The relay has an electrical life of 6,000 cycles, mechanical life of 100,000 cycles, operates from -40°C to +70°C, and complies with IP40 ingress protection. Coil pickup voltage is 8.4V DC, dropout voltage is 1V DC, and hold current is 0.15A at 25°C with a coil power of 9W. The contact voltage drop is ≤80mV at 100A. The unit is mounted using M6 bolts with a torque of 4-6N·m for terminals and M4 bolts with 1.7-2.5N·m for coil terminals.
The DCNLM Series 60V High-Current DC Contactor Relay features 100A contact switching capability with a 48V coil rating, which is suitable for a wide variety of applications, including use in electrical control systems, communication power supplies, engineering machines, and uninterruptible power supplies (UPS).This configuration of the DCNLM normally open, high-current DC contactor (DCNLM100NB48-01) features 60V non-polarized main contacts and a dual-coil design. 100 A continuous current rating for high-current contact switching 48 V coil rating Dual-coil relay design
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLM100NB48-01 |
| Product Name | 60V DC Max Normally Open SPST Industrial Contactor Relays for Stationary Applications |
| DC Coil Voltage | 48 volts |