The DCNLM Series 60V High-Current DC Contactor Relay features 100A contact switching capability with a 24V coil rating, which is suitable for a wide variety of applications, including use in electrical control systems, communication power supplies, engineering machines, and uninterruptible power supplies (UPS).This configuration of the DCNLM normally open, high-current DC contactor (DCNLM100NB24-01) features 60V non-polarized main contacts and a dual-coil design. 100 A continuous current rating for high-current contact switching 24 V coil rating Dual-coil relay design
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLM100NB24-01 |
| Product Name | 60V DC Max Normally Open SPST Industrial Contactor Relays for Stationary Applications |
| DC Coil Voltage | 24 volts |