Littelfuse, Inc. 60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays DCNLJ250PD12

Description
Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 250A Polarized High-Current High-Voltage DC Contactor is a normally open relay with a contact voltage drop of ≤50 mV @ 100A and a 1600A 5 ms make-break rating.This model of the DCNLJ250 series high-voltage contactor (DCNLJ250PD12) features polarized contacts rated for 96V (typical) and 110V (max) and a 12V coil. Main contacts are rated for 96 V (typical) and 110 V (max) 12 V coil rating Polarized contacts
Description
Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 250A Polarized High-Current High-Voltage DC Contactor is a normally open relay with a contact voltage drop of ≤50 mV @ 100A and a 1600A 5 ms make-break rating.This model of the DCNLJ250 series high-voltage contactor (DCNLJ250PD12) features polarized contacts rated for 96V (typical) and 110V (max) and a 12V coil. Main contacts are rated for 96 V (typical) and 110 V (max) 12 V coil rating Polarized contacts

Suppliers

Company
Product
Description
Supplier Links
60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays - DCNLJ250PD12 - Littelfuse, Inc.
Rosemont, IL, United States
60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays
DCNLJ250PD12
60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays DCNLJ250PD12
Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 250A Polarized High-Current High-Voltage DC Contactor is a normally open relay with a contact voltage drop of ≤50 mV @ 100A and a 1600A 5 ms make-break rating.This model of the DCNLJ250 series high-voltage contactor (DCNLJ250PD12) features polarized contacts rated for 96V (typical) and 110V (max) and a 12V coil. Main contacts are rated for 96 V (typical) and 110 V (max) 12 V coil rating Polarized contacts

Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 250A Polarized High-Current High-Voltage DC Contactor is a normally open relay with a contact voltage drop of ≤50 mV @ 100A and a 1600A 5 ms make-break rating.This model of the DCNLJ250 series high-voltage contactor (DCNLJ250PD12) features polarized contacts rated for 96V (typical) and 110V (max) and a 12V coil. Main contacts are rated for 96 V (typical) and 110 V (max) 12 V coil rating Polarized contacts

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLJ250PD12
Product Name 60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Type 13.12 - Call and Reset Relay - 131200120000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Single Throw; Double Throw
Approvals CE-2, EAC-1, ukca
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - G5CE-1-DC12 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Power Relays - 1762873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details