Littelfuse, Inc. 60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays DCNLJ125NB24

Description
Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 125A High-Current High-Voltage DC Contactor Relay has a normally open contact arrangement and features a contact voltage drop of ≤80 mV @ 100A.This model of the DCNLJ125 series (DCNLJ125NB24) DC contactor has a 24V coil and non-polarized contacts rated for 48V (typical) and 60V (max). Main contacts rated for 48 V (typical) and 60 V (max) 24 V coil rating Non-polarized contacts
Description
Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 125A High-Current High-Voltage DC Contactor Relay has a normally open contact arrangement and features a contact voltage drop of ≤80 mV @ 100A.This model of the DCNLJ125 series (DCNLJ125NB24) DC contactor has a 24V coil and non-polarized contacts rated for 48V (typical) and 60V (max). Main contacts rated for 48 V (typical) and 60 V (max) 24 V coil rating Non-polarized contacts
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLJ Series is a high-current, high-voltage DC contactor relay designed for switching applications in communication power supplies, uninterruptible power supplies (UPS), industrial machinery, and vehicle systems. It features a single-pole, single-throw normally open contact arrangement with a continuous current rating of 250A. Two voltage variants are available: non-polarized contacts rated for 48V typical (60V max) and polarized contacts rated for 96V typical (110V max). The coil voltage is rated at 12V DC. The device has an IP40 ingress protection rating, operates from -40°C to +85°C, and features a side-mounting configuration with a weight of 776g. Electrical life is rated at 100,000 operations at rated load, and mechanical life at 3,000,000 operations.

Datasheet Summary
Powered by GS/AI

The DCNLJ Series is a high-current, high-voltage DC contactor relay designed for switching applications in communication power supplies, uninterruptible power supplies (UPS), industrial machinery, and vehicle systems. It features a single-pole, single-throw normally open contact arrangement with a continuous current rating of 250A. Two voltage variants are available: non-polarized contacts rated for 48V typical (60V max) and polarized contacts rated for 96V typical (110V max). The coil voltage is rated at 12V DC. The device has an IP40 ingress protection rating, operates from -40°C to +85°C, and features a side-mounting configuration with a weight of 776g. Electrical life is rated at 100,000 operations at rated load, and mechanical life at 3,000,000 operations.

Suppliers

Company
Product
Description
Supplier Links
60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays - DCNLJ125NB24 - Littelfuse, Inc.
Rosemont, IL, United States
60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays
DCNLJ125NB24
60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays DCNLJ125NB24
Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 125A High-Current High-Voltage DC Contactor Relay has a normally open contact arrangement and features a contact voltage drop of ≤80 mV @ 100A.This model of the DCNLJ125 series (DCNLJ125NB24) DC contactor has a 24V coil and non-polarized contacts rated for 48V (typical) and 60V (max). Main contacts rated for 48 V (typical) and 60 V (max) 24 V coil rating Non-polarized contacts

Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 125A High-Current High-Voltage DC Contactor Relay has a normally open contact arrangement and features a contact voltage drop of ≤80 mV @ 100A.This model of the DCNLJ125 series (DCNLJ125NB24) DC contactor has a 24V coil and non-polarized contacts rated for 48V (typical) and 60V (max). Main contacts rated for 48 V (typical) and 60 V (max) 24 V coil rating Non-polarized contacts

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLJ125NB24
Product Name 60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.01 - MasterINTERFACE – MasterBASIC EMR Relay Interface Module 6A - 390100120060 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1373424-G5Q-1A4 DC5 - Win Source Electronics
Specs
Resistance 125 ohms
Mounting PCBoard; Through Hole
View Details
2 suppliers
Power Relays - 2577378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details