The DCNLH200PD48 is a magnetically latching, bistable DC contactor relay rated for 200 A continuous current and 110 V DC maximum voltage, with a 48 V coil and polarized contacts rated for 96 V DC typical. It features a side-mount configuration, operates from -40°C to +85°C, and has a dielectric withstand voltage of 1000 V AC. The contactor requires a 200 ms to 1 s positive or negative pulse to actuate and maintains state without continuous coil power. It has an electrical life of 6,000 operations and a mechanical life of 100,000 cycles, with a maximum voltage drop of 50 mV at 100 A. The part includes a robust standard industrial footprint and includes polarized contacts.
The DCNLH magnetically latching DC Contactor Relay is ideal for high-current electric control systems of communication power supplies, forklifts, uninterruptible power supplies (UPS), machinery, and more.This model of the DCNLH magnetic latching, bistable relay (DCNLH200PD48) features a 200A continuous current rating, a 48V coil, and polarized contacts rated for 96V (typical) and 110V (max). 200 A continuous current rating for high-current contact switching Main contacts are rated for 96 V (typical) and 110 V (max) 48 V coil rating Polarized contacts Robust standard industrial footprint
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLH200PD48 |
| Product Name | 60V DC and 110V DC Max Magnetically Latching Contactor Relays |
| DC Coil Voltage | 48 volts |